MSI logo

MSI GTX 970 4GD5 OC NVIDIA GeForce GTX 970 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82585
Info modified on:
02 Sept 2024, 20:34:21
Short summary description MSI GTX 970 4GD5 OC NVIDIA GeForce GTX 970 4 GB GDDR5:

MSI GTX 970 4GD5 OC, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 7010 MHz, PCI Express x16 3.0

Long summary description MSI GTX 970 4GD5 OC NVIDIA GeForce GTX 970 4 GB GDDR5:

MSI GTX 970 4GD5 OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1076 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.