MSI GAMING R9 380 2G, Radeon R9 380, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0
MSI GAMING R9 380 2G. Graphics processor family: AMD, Graphics processor: Radeon R9 380, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active