MSI logo

MSI V303-004R graphics card AMD Radeon R9 270X 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42392
Info modified on:
02 Sept 2024, 20:34:34
Short summary description MSI V303-004R graphics card AMD Radeon R9 270X 2 GB GDDR5:

MSI V303-004R, Radeon R9 270X, 2 GB, GDDR5, 256 bit, 5600 MHz, PCI Express 3.0

Long summary description MSI V303-004R graphics card AMD Radeon R9 270X 2 GB GDDR5:

MSI V303-004R. Graphics processor family: AMD, Graphics processor: Radeon R9 270X, Processor frequency: 1100 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.