MSI logo

MSI N760 HAWK NVIDIA GeForce GTX 760 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61171
Info modified on:
02 Sept 2024, 20:34:56
Short summary description MSI N760 HAWK NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI N760 HAWK, GeForce GTX 760, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI N760 HAWK NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI N760 HAWK. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 111 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.