MSI logo

MSI V293-013R graphics card AMD Radeon R7 260X 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93720
Info modified on:
02 Sept 2024, 20:33:48
Short summary description MSI V293-013R graphics card AMD Radeon R7 260X 2 GB GDDR5:

MSI V293-013R, Radeon R7 260X, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V293-013R graphics card AMD Radeon R7 260X 2 GB GDDR5:

MSI V293-013R. Graphics processor family: AMD, Graphics processor: Radeon R7 260X, Processor frequency: 1175 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.