MSI logo

MSI GAMING V284-081R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149869
Info modified on:
02 Sept 2024, 20:34:31
Short summary description MSI GAMING V284-081R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI GAMING V284-081R, GeForce GTX 760, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI GAMING V284-081R graphics card NVIDIA GeForce GTX 760 2 GB GDDR5:

MSI GAMING V284-081R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1085 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.