MSI logo

MSI LIGHTNING V283-016R graphics card NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66808
Info modified on:
02 Sept 2024, 20:36:42
Short summary description MSI LIGHTNING V283-016R graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI LIGHTNING V283-016R, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI LIGHTNING V283-016R graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI LIGHTNING V283-016R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1150 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.