MSI logo

MSI V232-014R graphics card GeForce GTX 460 1 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78239
Info modified on:
02 Sept 2024, 20:34:35
Short summary description MSI V232-014R graphics card GeForce GTX 460 1 GB GDDR5:

MSI V232-014R, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V232-014R graphics card GeForce GTX 460 1 GB GDDR5:

MSI V232-014R. Graphics processor: GeForce GTX 460, Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.