MSI logo

MSI V229-019R graphics card NVIDIA GeForce 8400 GS 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155669
Info modified on:
02 Sept 2024, 20:32:55
Short summary description MSI V229-019R graphics card NVIDIA GeForce 8400 GS 1 GB GDDR3:

MSI V229-019R, GeForce 8400 GS, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V229-019R graphics card NVIDIA GeForce 8400 GS 1 GB GDDR3:

MSI V229-019R. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.