MSI logo

MSI N9800GT-MD1G GeForce 9800 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136950
Info modified on:
04 Apr 2019, 10:23:45
Short summary description MSI N9800GT-MD1G GeForce 9800 GT 1 GB GDDR3:

MSI N9800GT-MD1G, GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9800GT-MD1G GeForce 9800 GT 1 GB GDDR3:

MSI N9800GT-MD1G. Graphics processor: GeForce 9800 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.