Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V161-033R graphics card GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V161-033R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V161-033R
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27421
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI V161-033R graphics card GDDR2 :
The short editorial description of MSI V161-033R graphics card GDDR2

R4350-MD512H - ATI Radeon HD 4350, PCI Express x16 2.0, DDR2, 64bit, 512Mb, 2560x1600, DirectX 10.1
More>>>
MSI V161-033R graphics card GDDR2:
The official marketing text of MSI V161-033R graphics card GDDR2 as supplied by the manufacturer

Best Price and Performance
- 80 Stream Processors (2x more SP than previous ATI Radeon HD 3450's 40 SP).
- 2nd Generation DirectX 10.1 Architecture.
- Support ATI CrossFireX™ technology.

Energy Efficiency
- Up to 1.7X Performance per Watt compared with ATI Radeon HD 3450.
- 2nd Generation 55nm Process.
- Maximum Power Efficiency with ATI PowerPlay™ Technology.
- Heatsink Thermal Solution without fan power consumption.

HD Video Experience
- 100% Offload CPU from MPEG-2/VC-1/H.264 playback.
- UVD 2.0 – Dual Stream Decode.
- HDMI with 7.1 Surround Sound Output.

Key Messages
- Low Profile design.
- Passive thermal solution.
- Low temperature.
- HDMI ready (via adapter)--optional..
- Superb video decoding performance.
- Suitable for Home Theater PC.

Short summary description MSI V161-033R graphics card GDDR2:
This short summary of the MSI V161-033R graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V161-033R, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V161-033R graphics card GDDR2:
This is an auto-generated long summary of MSI V161-033R graphics card GDDR2 based on the first three specs of the first five spec groups.

MSI V161-033R. Processor frequency: 600 MHz. Graphics adapter memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.1
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.1
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Uk has collected 1 expert review for MSI V161-033R graphics card GDDR2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Nl heeft 1 proffesionele recensie voor MSI V161-033R videokaart GDDR2 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Fr a recueilli 1 avis d’experts pour MSI V161-033R carte graphique GDDR2 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
De hat 1 Expertenmeinung für MSI V161-033R Grafikkarte GDDR2 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Testseek ha raccolto 1 recensione da parte di esperti per MSI V161-033R scheda video GDDR2 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Es ha coleccionado 1 opiniones de expertos para MSI V161-033R tarjeta gráfica GDDR2 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Dk har samlet 1 ekspertanmeldelse for MSI V161-033R grafikkort GDDR2 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Testseek получил 1 экспертную оценку для MSI V161-033R видеокарта GDDR2, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Se har samlat in 1 experttest för MSI V161-033R grafikkort GDDR2 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:22
Testseek har samlet 1 ekspertomtale for MSI V161-033R grafikkort GDDR2 men ingen fullstendig score ble avgitt. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
0%
Source Review comments Score
anandtech.com
Updated:
2011-10-04 00:40:22
We recently reviewed the ATI Radeon HD4550 and HD4350 chipsets. Our conclusion stated that these cards would be perfect additions for the HTPC user looking to upgrade to hardware accelerated BD playback and 8-channel LPCM audio output via HDMI. We just...
Bottom line Test Setup - H.264 Playback- The NVIDIA GF8200 (AMD processor based) still offers the best CPU utilization rates, slightly better than its Intel based cousin, the NVIDIA GF9300. Those users with a GF8200/9300 based board really have no reason to upgra...
0%
Show all
Country Distributor
Österreich 1 distributor(s)
Customer service details