MSI logo

MSI V161-004R graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142739
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI V161-004R graphics card GDDR2:

MSI V161-004R, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V161-004R graphics card GDDR2:

MSI V161-004R. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.