MSI logo

MSI V118-001R graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119939
Info modified on:
04 Apr 2019, 08:41:31
Short summary description MSI V118-001R graphics card GDDR2:

MSI V118-001R, GDDR2, 64 bit, 1000 MHz, 2560 x 1600 pixels

Long summary description MSI V118-001R graphics card GDDR2:

MSI V118-001R. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.