MSI RX3850-T2D512E OC, GDDR3, 256 bit, 1656 MHz, 2560 x 1600 pixels
MSI RX3850-T2D512E OC. Processor frequency: 690 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1656 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI