MSI logo

MSI Geforce 7300LE - 256MB, GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55231
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Geforce 7300LE - 256MB, GDDR2:

MSI Geforce 7300LE - 256MB, GDDR2, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description MSI Geforce 7300LE - 256MB, GDDR2:

MSI Geforce 7300LE - 256MB, GDDR2. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.