MSI Wind U200-095NL, Intel® Core™ 2 Solo, 1.4 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 3 GB, 320 GB
MSI Wind U200-095NL. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.3 kg