MSI logo

MSI Wind U135DX-2250FR netbook Intel Atom® N550 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10709
Info modified on:
29 Jan 2025, 19:03:22
Short summary description MSI Wind U135DX-2250FR netbook Intel Atom® N550 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter:

MSI Wind U135DX-2250FR, Intel Atom®, 1.5 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description MSI Wind U135DX-2250FR netbook Intel Atom® N550 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter:

MSI Wind U135DX-2250FR. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Weight: 1.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.