MSI Wind U123-017EU, Intel Atom®, 1.66 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
MSI Wind U123-017EU. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Red. Weight: 1.2 kg