MSI logo

MSI Trident 007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61884
Info modified on:
14 Mar 2024, 18:16:06
Short summary description MSI Trident 007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Small Desktop PC Black:

MSI Trident 007EU, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1.13 TB, Windows 10

Long summary description MSI Trident 007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Small Desktop PC Black:

MSI Trident 007EU. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Small Desktop. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.