MSI Trident X Plus 9SD-462US, 3.6 GHz, Intel® Core™ i7, i7-9700KF, 16 GB, 2.51 TB, Windows 10 Pro
MSI Trident X Plus 9SD-462US. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Product colour: Black