MSI MEG Trident X 10SE-1062CA, 3.8 GHz, Intel® Core™ i7, i7-10700KF, 32 GB, 1 TB, Windows 10 Pro
MSI MEG Trident X 10SE-1062CA. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Product colour: Black