MSI logo

MSI StarCam Racer webcam 1.3 MP 1280 x 1024 pixels USB 2.0

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54518
Info modified on:
04 Apr 2019, 08:07:56
Short summary description MSI StarCam Racer webcam 1.3 MP 1280 x 1024 pixels USB 2.0:

MSI StarCam Racer, 1.3 MP, 1280 x 1024 pixels, -45 dB, 2 W, USB 2.0, CMOS

Long summary description MSI StarCam Racer webcam 1.3 MP 1280 x 1024 pixels USB 2.0:

MSI StarCam Racer. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Signal-to-Noise Ratio (SNR): -45 dB. Interface: USB 2.0, Sensor type: CMOS. Bundled software: My Guard Live. Minimum system requirements: 1 x USB 2.0, Minimum RAM: 256 MB. Minimum processor: Intel Pentium 4 1.4 GHz / AMD Athlon 1GHz, Minimum storage drive space: 500 MB, Camera focusing range: 3cm ~ ∞

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.