MSI logo

MSI IMMERSE GH30 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'

Data-sheet quality:
created/standardized by Icecat
Product views:
84849
Info modified on:
14 Mar 2024, 19:32:02
Short summary description MSI IMMERSE GH30 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design':

MSI IMMERSE GH30 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design', Wired, Gaming, 20 - 20000 Hz, 222 g, Headset, Black, Red

Long summary description MSI IMMERSE GH30 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design':

MSI IMMERSE GH30 Gaming Headset 'Black with Iconic Dragon Logo, Wired Inline Audio with splitter accessory, 40mm Drivers, detachable Mic, easy foldable design'. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 222 g. Product colour: Black, Red

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.