MSI logo

MSI TV@nywhere Satellite II Internal DVB-S PCI

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31933
Info modified on:
04 Apr 2019, 08:52:50
Short summary description MSI TV@nywhere Satellite II Internal DVB-S PCI:

MSI TV@nywhere Satellite II, DVB-S, 4:3, 16:9, PCI, 512 MB, Pentium IV 2.4GHZ, Graphics Card (Microsoft Direct x9.0) Microsoft Windows Media Player 9.0 Microsoft DirectX9.0C

Long summary description MSI TV@nywhere Satellite II Internal DVB-S PCI:

MSI TV@nywhere Satellite II. TV tuner type: DVB-S. Aspect ratio: 4:3, 16:9. Interface type: PCI. Minimum RAM: 512 MB, Minimum processor: Pentium IV 2.4GHZ. Minimum system requirements: Graphics Card (Microsoft Direct x9.0) Microsoft Windows Media Player 9.0 Microsoft DirectX9.0C, Compatible operating systems: Windows XP SP2/MCE 2005/ Vista

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.