MSI DIGIVOX Micro HD, DVB-T, 8 MHz, USB, Black, 512 MB, 2 MB
MSI DIGIVOX Micro HD. TV tuner type: DVB-T, Channel bandwidth: 8 MHz. Interface type: USB. Product colour: Black. Minimum RAM: 512 MB, Minimum storage drive space: 2 MB, Minimum processor: Pentium 4 (2.0GHz). Dimensions (WxDxH): 22 x 53 x 11 mm, Minimum system requirements: Microsoft DirectX 9.0c AC97 1 x USB 2.0, Compatible operating systems: Windows XP SP3/Vista//MCE Premium