MSI logo

MSI S Series S30-081TW laptop Intel® Pentium® 2127U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45646
Info modified on:
28 Jan 2025, 10:46:16
Short summary description MSI S Series S30-081TW laptop Intel® Pentium® 2127U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

MSI S Series S30-081TW, Intel® Pentium®, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI S Series S30-081TW laptop Intel® Pentium® 2127U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

MSI S Series S30-081TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2127U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White. Weight: 1.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.