MSI logo

MSI StarCam mini+ webcam 800 x 600 pixels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88762
Info modified on:
01 Jun 2018, 20:28:22
Short summary description MSI StarCam mini+ webcam 800 x 600 pixels Black:

MSI StarCam mini+, 800 x 600 pixels, 30 fps, 800 x 600 pixels, 2 W, Black, CMOS

Long summary description MSI StarCam mini+ webcam 800 x 600 pixels Black:

MSI StarCam mini+. Maximum video resolution: 800 x 600 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 800 x 600 pixels. Product colour: Black, Sensor type: CMOS. Weight: 51 g. Minimum system requirements: 640x480 VGA, Minimum RAM: 64 MB. Minimum processor: Intel Pentium 4/III/II/Celeron, AMD K6/Athlon, Minimum storage drive space: 500 MB, Dimensions (WxDxH): 42 x 27 x 435 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.