MSI logo

MSI Optix MAG27C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64509
Info modified on:
30 Dec 2024, 17:24:06
Short summary description MSI Optix MAG27C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

MSI Optix MAG27C, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description MSI Optix MAG27C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

MSI Optix MAG27C. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Red

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.