MSI logo

MSI Interceptor DS4200 keyboard Gaming USB QWERTY Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28376
Info modified on:
18 Jun 2024, 12:10:08
Short summary description MSI Interceptor DS4200 keyboard Gaming USB QWERTY Italian Black:

MSI Interceptor DS4200, Wired, USB, Membrane, QWERTY, LED, Black

Long summary description MSI Interceptor DS4200 keyboard Gaming USB QWERTY Italian Black:

MSI Interceptor DS4200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 105. Backlight type: LED, Wrist rest. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.