MSI logo

MSI VENTUS RTX 3060 TI 2X 8G OC V1 LHR graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203001
Info modified on:
02 Sept 2024, 20:35:16
Short summary description MSI VENTUS RTX 3060 TI 2X 8G OC V1 LHR graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

MSI VENTUS RTX 3060 TI 2X 8G OC V1 LHR, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI VENTUS RTX 3060 TI 2X 8G OC V1 LHR graphics card NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

MSI VENTUS RTX 3060 TI 2X 8G OC V1 LHR. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.