MSI logo

MSI RS482M4-ILD Socket 939 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111320
Info modified on:
04 Apr 2019, 05:21:38
Short summary description MSI RS482M4-ILD Socket 939 micro ATX:

MSI RS482M4-ILD, AMD, Socket 939, 4 GB, 10 / 100Mb/s, micro ATX, ATX

Long summary description MSI RS482M4-ILD Socket 939 micro ATX:

MSI RS482M4-ILD. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: 10 / 100Mb/s. Motherboard form factor: micro ATX, Power source type: ATX. Width: 244 mm, Depth: 244 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.