MSI logo

MSI Radeon RX 480 8GB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32264
Info modified on:
02 Sept 2024, 20:33:58
Short summary description MSI Radeon RX 480 8GB:

MSI Radeon RX 480 8GB, Radeon RX 480, 8 GB, GDDR5, 256 bit, 8000 MHz, PCI Express x16 3.0

Long summary description MSI Radeon RX 480 8GB:

MSI Radeon RX 480 8GB. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1120 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.