MSI logo

MSI GAMING RADEON RX 470 X 8G graphics card AMD 8 GB GDDR5

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59889
Info modified on:
02 Sept 2024, 20:36:46
Short summary description MSI GAMING RADEON RX 470 X 8G graphics card AMD 8 GB GDDR5:

MSI GAMING RADEON RX 470 X 8G, 8 GB, GDDR5, 256 bit, PCI Express x16 3.0

Long summary description MSI GAMING RADEON RX 470 X 8G graphics card AMD 8 GB GDDR5:

MSI GAMING RADEON RX 470 X 8G. Graphics processor family: AMD, Processor frequency: 1206 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.