MSI logo

MSI GAMING R9-290- -4G AMD Radeon R9 290 4 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54271
Info modified on:
02 Sept 2024, 20:34:41
Short summary description MSI GAMING R9-290- -4G AMD Radeon R9 290 4 GB GDDR5:

MSI GAMING R9-290- -4G, Radeon R9 290, 4 GB, GDDR5, 512 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI GAMING R9-290- -4G AMD Radeon R9 290 4 GB GDDR5:

MSI GAMING R9-290- -4G. Graphics processor family: AMD, Graphics processor: Radeon R9 290, Processor frequency: 947 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.