MSI logo

MSI R6870 HAWK graphics card AMD Radeon HD6870 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59956
Info modified on:
02 Sept 2024, 20:34:26
Short summary description MSI R6870 HAWK graphics card AMD Radeon HD6870 1 GB GDDR5:

MSI R6870 HAWK, Radeon HD6870, 1 GB, GDDR5, 256 bit, 1920 x 1200 pixels, PCI Express 2.1

Long summary description MSI R6870 HAWK graphics card AMD Radeon HD6870 1 GB GDDR5:

MSI R6870 HAWK. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 930 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.