MSI Radeon HD6850 1GB, Radeon HD6850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16
MSI Radeon HD6850 1GB. Graphics processor family: AMD, Graphics processor: Radeon HD6850, Processor frequency: 860 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active