MSI logo

MSI R5850 Twin Frozr II AMD Radeon HD5850 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68131
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI R5850 Twin Frozr II AMD Radeon HD5850 1 GB GDDR5:

MSI R5850 Twin Frozr II, Radeon HD5850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI R5850 Twin Frozr II AMD Radeon HD5850 1 GB GDDR5:

MSI R5850 Twin Frozr II. Graphics processor family: AMD, Graphics processor: Radeon HD5850, Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.