MSI logo

MSI Radeon HD 4870 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Radeon HD 4870 1 GB GDDR5:

MSI Radeon HD 4870, 1 GB, GDDR5, 256 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI Radeon HD 4870 1 GB GDDR5:

MSI Radeon HD 4870. Processor frequency: 750 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.