MSI R3650-MD512-OC, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0
MSI R3650-MD512-OC. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active