MSI logo

MSI R3650-MD256-OC graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62760
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R3650-MD256-OC graphics card GDDR2:

MSI R3650-MD256-OC, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels

Long summary description MSI R3650-MD256-OC graphics card GDDR2:

MSI R3650-MD256-OC. Processor frequency: 750 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.