MSI logo

MSI Pulse 15 B13VFK-413US Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6867
Info modified on:
31 Jul 2024, 18:04:32
Short summary description MSI Pulse 15 B13VFK-413US Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

MSI Pulse 15 B13VFK-413US, Intel® Core™ i7, 39.6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Pulse 15 B13VFK-413US Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

MSI Pulse 15 B13VFK-413US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.