MSI logo

MSI Prestige PS42 8RC-200TW Modern Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37095
Info modified on:
27 Jan 2025, 08:40:32
Short summary description MSI Prestige PS42 8RC-200TW Modern Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

MSI Prestige PS42 8RC-200TW Modern, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description MSI Prestige PS42 8RC-200TW Modern Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

MSI Prestige PS42 8RC-200TW Modern. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.