MSI ProBox130-001BEU, PC barebone, Intel® H81, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA III, 300 W
MSI ProBox130-001BEU. Product type: PC barebone. Motherboard chipset: Intel® H81, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA III. Cooling type: Active. Power supply: 300 W