MSI logo

MSI Pro MP241X 23.8 Inch Monitor, Full HD (1920 x 1080), 75Hz, VA, 4ms, AdaptiveSync, HDMI, VGA, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
163143
Info modified on:
26 Mar 2025, 09:41:47
Short summary description MSI Pro MP241X 23.8 Inch Monitor, Full HD (1920 x 1080), 75Hz, VA, 4ms, AdaptiveSync, HDMI, VGA, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Black:

MSI Pro MP241X 23.8 Inch Monitor, Full HD (1920 x 1080), 75Hz, VA, 4ms, AdaptiveSync, HDMI, VGA, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Black, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description MSI Pro MP241X 23.8 Inch Monitor, Full HD (1920 x 1080), 75Hz, VA, 4ms, AdaptiveSync, HDMI, VGA, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Black:

MSI Pro MP241X 23.8 Inch Monitor, Full HD (1920 x 1080), 75Hz, VA, 4ms, AdaptiveSync, HDMI, VGA, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Black. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.