MSI logo

MSI PRO MP165 E6 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
621
Info modified on:
11 Jul 2025, 14:08:23
Short summary description MSI PRO MP165 E6 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels:

MSI PRO MP165 E6, 39.6 cm (15.6"), LED, 1920 x 1080 pixels, Full HD, 16:9, 4 ms

Long summary description MSI PRO MP165 E6 portable TV/monitor Portable monitor Black 39.6 cm (15.6") LED 1920 x 1080 pixels:

MSI PRO MP165 E6. Display diagonal: 39.6 cm (15.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels. RMS rated power: 1 W. USB port type: USB Type-C. Product type: Portable monitor, Product colour: Black, Panel mounting interface: 75 x 75 mm. Energy efficiency class (SDR): C, Energy consumption (SDR) per 1000 hours: 7 kWh, Power source type: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.