MSI logo

MSI PRO DP21 12M Intel Core i7 12700 Barebone, Mini PC, SFF, 2.3L, Type C, USB 3.2 Gen2, HDMI, DisplayPort, LAN, WiFi, BT, VESA, Supports Max 64GB DDR4 SO-DIMM (2 Slots), M.2 (1 Slot), 2.5'SSD/HDD (2 Slot)

Data-sheet quality:
created/standardized by Icecat
Product views:
41075
Info modified on:
13 Jun 2024, 09:44:49
Short summary description MSI PRO DP21 12M Intel Core i7 12700 Barebone, Mini PC, SFF, 2.3L, Type C, USB 3.2 Gen2, HDMI, DisplayPort, LAN, WiFi, BT, VESA, Supports Max 64GB DDR4 SO-DIMM (2 Slots), M.2 (1 Slot), 2.5'SSD/HDD (2 Slot):

MSI PRO DP21 12M Intel Core i7 12700 Barebone, Mini PC, SFF, 2.3L, Type C, USB 3.2 Gen2, HDMI, DisplayPort, LAN, WiFi, BT, VESA, Supports Max 64GB DDR4 SO-DIMM (2 Slots), M.2 (1 Slot), 2.5'SSD/HDD (2 Slot), 2.3L sized PC, Mini PC barebone, Intel H610, LGA 1700, M.2, Serial ATA, Serial ATA II, 120 W

Long summary description MSI PRO DP21 12M Intel Core i7 12700 Barebone, Mini PC, SFF, 2.3L, Type C, USB 3.2 Gen2, HDMI, DisplayPort, LAN, WiFi, BT, VESA, Supports Max 64GB DDR4 SO-DIMM (2 Slots), M.2 (1 Slot), 2.5'SSD/HDD (2 Slot):

MSI PRO DP21 12M Intel Core i7 12700 Barebone, Mini PC, SFF, 2.3L, Type C, USB 3.2 Gen2, HDMI, DisplayPort, LAN, WiFi, BT, VESA, Supports Max 64GB DDR4 SO-DIMM (2 Slots), M.2 (1 Slot), 2.5'SSD/HDD (2 Slot). Chassis type: 2.3L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel H610, Processor socket: LGA 1700. Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA, Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 6 (802.11ax), Bluetooth version: 5.2. Cooling type: Active. Power supply: 120 W

Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.