MSI logo

MSI Pro 24X 10M-044EU Intel® Pentium® Gold 6405U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50307
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Pro 24X 10M-044EU Intel® Pentium® Gold 6405U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

MSI Pro 24X 10M-044EU, 60.5 cm (23.8"), Full HD, Intel® Pentium® Gold, 4 GB, 64 GB, Windows 10 Pro

Long summary description MSI Pro 24X 10M-044EU Intel® Pentium® Gold 6405U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

MSI Pro 24X 10M-044EU. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Pentium® Gold, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.