MSI logo

MSI Prestige 14 A10SC-014AU Intel® Core™ i7 i7-10710U Laptop 35.6 cm (14") 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49898
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Prestige 14 A10SC-014AU Intel® Core™ i7 i7-10710U Laptop 35.6 cm (14") 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

MSI Prestige 14 A10SC-014AU, Intel® Core™ i7, 1.1 GHz, 35.6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description MSI Prestige 14 A10SC-014AU Intel® Core™ i7 i7-10710U Laptop 35.6 cm (14") 4K Ultra HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

MSI Prestige 14 A10SC-014AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.