MSI logo

MSI PM8PM-L motherboard VIA P4M800 Pro LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31728
Info modified on:
04 Apr 2019, 05:55:52
Short summary description MSI PM8PM-L motherboard VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

MSI PM8PM-L, Intel, LGA 775 (Socket T), 2 GB, 0, 1, 0+1, 10Mb/s, 100Mb/s, micro ATX

Long summary description MSI PM8PM-L motherboard VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

MSI PM8PM-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. RAID levels: 0, 1, 0+1. Networking features: 10Mb/s, 100Mb/s. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800 Pro, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.