MSI logo

MSI PM8M-V motherboard VIA P4M800 Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174476
Info modified on:
04 Apr 2019, 05:22:00
Short summary description MSI PM8M-V motherboard VIA P4M800 Socket 478 micro ATX:

MSI PM8M-V, Intel, Socket 478, 2 GB, micro ATX, VIA P4M800, ATX

Long summary description MSI PM8M-V motherboard VIA P4M800 Socket 478 micro ATX:

MSI PM8M-V. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800, Power source type: ATX. Width: 245 mm, Depth: 190 mm. Audio output: Realtek ALC655

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.